The MLP473M7R5EB0C is an aluminum electrolytic capacitor in the Flatpack™ series, designed for voltage holdup and filtering in high-reliability applications. It has a 3.0-inch case length (EB), a capacitance of 47,000 µF, and a rated voltage of 7.5 Vdc with ±20% tolerance. The aluminum case weighs 66 g and features welded terminals. It operates from -55°C to +85°C, supports up to 20 joules of energy storage, and is rated for 50-year life at +45°C with a hermetic seal. Ripple current is 9.1 A at 120 Hz and 9.8 A at 20 kHz with 30 mΩ ESR maximum. Attachment to a heatsink doubles ripple current capability. ESL is less than 30 nH. The part meets MIL-STD-202 and IEC 60068-2-6 vibration standards and withstands over 80,000 feet altitude. Endurance is 2,000 hours at +85°C under full load.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 47000µF 7R5V
47000µF 7.5V Aluminum Electrolytic Capacitors FlatPack 30mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP473M7R5EB0C | 2002-MLP473M7R5EB0C | MLP473M7R5EB0C-ND | MLP473M7R5EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |