The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C163U040EA2B has a capacitance of 16,000 µF, a rated voltage of 40 Vdc, a case code of EA, and a high post terminal. Its dimensions are 1 3/4 inch diameter by 2 1/8 inch length. At 25 °C, it has a maximum ESR of 26.6 mΩ and a ripple current rating of 10.7 A at 85 °C. It features Thermal-Pak™ extended cathode construction and a 5,000-hour load life at 105 °C with full load. Capacitance tolerance is -10% +75%.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C163U040EA2B has a capacitance of 16,000 µF, a rated voltage of 40 Vdc, a case code of EA, and a high post terminal. Its dimensions are 1 3/4 inch diameter by 2 1/8 inch length. At 25 °C, it has a maximum ESR of 26.6 mΩ and a ripple current rating of 10.7 A at 85 °C. It features Thermal-Pak™ extended cathode construction and a 5,000-hour load life at 105 °C with full load. Capacitance tolerance is -10% +75%.