The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with a temperature range of -55 °C to +105 °C. This part has a capacitance of 170,000 µF, a rated voltage of 16 Vdc, and a case code BD2B, indicating a 2-inch diameter and 4 5/8-inch length with a high-current stud terminal. It has a maximum ESR of 5.9 mΩ at 25 °C and a ripple current rating of 32.5 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains ≥90% capacitance at -40 °C. Its Thermal-Pak™ construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with a temperature range of -55 °C to +105 °C. This part has a capacitance of 170,000 µF, a rated voltage of 16 Vdc, and a case code BD2B, indicating a 2-inch diameter and 4 5/8-inch length with a high-current stud terminal. It has a maximum ESR of 5.9 mΩ at 25 °C and a ripple current rating of 32.5 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains ≥90% capacitance at -40 °C. Its Thermal-Pak™ construction ensures consistent heat dissipation in all mounting orientations.