The 101C423U025BH2B is a screw-terminal aluminum electrolytic capacitor in the Type 101C series, designed for high-ripple current military and industrial applications with operating temperatures from -55 °C to 105 °C. It has a capacitance of 42,000 µF, a rated voltage of 25 Vdc, and a maximum ESR of 13.5 mΩ at 25 °C with a ripple current rating of 17.6 A at 85 °C. The capacitor measures 2.000 inches in diameter and 2.625 inches in length, with a high-current can style and a 10-32 threaded stud terminal. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour endurance life test at 105 °C and full load. Capacitance tolerance is -10% +75%, and leakage current is limited to 1.5 √CV µA with a maximum of 4 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C423U025BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |