The MLP331M250EK1C is a 250 Vdc, 330 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computing applications. It has a case length of 1.5 inches, weighs 30 g, and uses mounting tabs with a polyester insulation. The capacitor operates from -55°C to +85°C, has a capacitance tolerance of ±20%, and supports a ripple current of 1.8 A at 120 Hz and 2.3 A at 20 kHz. Its ESR is 426 mΩ at 25°C. The unit meets a 50-year life expectancy at +45°C and is rated for 10g vibration per MIL-STD-202 and IEC 60068-2-6. The maximum core temperature is 88°C, and the ESL is less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V
330µF 250V Aluminum Electrolytic Capacitors FlatPack 426mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M250EK1C | 2002-MLP331M250EK1C | MLP331M250EK1C-ND | MLP331M250EK1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |