The MLP272M100EB1C is a 100 Vdc, 2700 µF aluminum electrolytic capacitor in the MLP Flatpack series, with a 3.0-inch case length (EB) and polyester insulation. It is designed for voltage holdup and filtering in demanding applications, with a maximum case temperature of 85 °C and a rated life of 50 years at +45 °C. The capacitor has a maximum ESR of 143 mΩ at 120 Hz and a ripple current rating of 4.2 A at 85 °C. It features a welded, nearly hermetic seal, withstands up to 80,000 feet altitude, and complies with MIL-STD-202 vibration testing. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation. Terminals are 18 AWG copper wire with tin-lead electroplate, rated for 20 A max. Weight is 66 g typical.
2700µF 100V Aluminum Electrolytic Capacitors FlatPack 47mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 100V
CAP ALUM 2700UF 100V RADIAL
CAP ALUM 2700UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP272M100EB1C | MLP272M100EB1C-ND | 2002-MLP272M100EB1C | 192-MLP272M100EB1C | MLP272M100EB1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAP ALUM 2700UF 100V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF | 2700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |