The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features a stud mount with a high post terminal, a 1 3/4-inch diameter, and a length of 4 1/8 inches. The capacitor has a rated voltage of 63 Vdc, a capacitance of 17,000 µF with a tolerance of -10% to +75%, a maximum ESR of 16.1 mΩ at 25 °C, and a maximum ripple current of 15.8 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and maintains over 90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features a stud mount with a high post terminal, a 1 3/4-inch diameter, and a length of 4 1/8 inches. The capacitor has a rated voltage of 63 Vdc, a capacitance of 17,000 µF with a tolerance of -10% to +75%, a maximum ESR of 16.1 mΩ at 25 °C, and a maximum ripple current of 15.8 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and maintains over 90% capacitance at -40 °C.