The MLP263M010EA1B is a flatpack aluminum electrolytic capacitor designed for high-energy storage and filtering in military, telecom, and computer applications. It has a case length of 2.0 inches and weighs 42 g typical, with mounting style B (four leads). Rated at 10 Vdc with a capacitance of 26,000 µF and a tolerance of ±20%, it operates from -55°C to +85°C, supports up to 5.8 A ripple current at 85°C without a heatsink, and has an ESR of 51 mΩ at 120 Hz. The capacitor features a welded seal for a 50-year life at +45°C, meets MIL-STD-202 vibration standards, and can withstand altitudes exceeding 80,000 feet. Ripple current capability doubles with an external heatsink. ESL is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP263M010EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |