The Type 101C aluminum electrolytic capacitor is designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C with low ESR and extended cathode construction for efficient heat dissipation. The part 101C133U050AB2B is a 13,000 µF, 50 Vdc variant with -10% +75% capacitance tolerance, a 1 3/8 in diameter, and 3 1/8 in length, featuring a high post terminal and a standard can style. It has a maximum ESR of 17.5 mΩ at 25 °C and a ripple current rating of 13.0 A at 85 °C, with a 5,000 hour load life at 105 °C and full voltage. The case dimensions and terminal style are consistent with the Type 101C series, and the part enables solid performance down to -55 °C with over 90% capacitance retention at -40 °C.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 101C133U050AB2B | 2002-101C133U050AB2B | 101C133U050AB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 13000 microF | ||
| Capacitance Tolerance | 75 (+/- %) |