The MLP243M020EB1B is a flatpack aluminum electrolytic capacitor with a 3.0-inch case length, rated for 20 Vdc, and offering 24,000 µF capacitance at ±20% tolerance. It has a maximum ESR of 33 mΩ at 120 Hz and a ripple current of 8.7 A at 85 °C without a heatsink. Operating from -55 °C to +85 °C for voltages up to 250 Vdc, it supports a 50-year life at +45 °C. The case is aluminum with 18 AWG copper leads, rated for 20 amps, and features mounting tabs. ESR and leakage meet endurance test limits after 2000 hours at full load. Vibration compliance is 10g per MIL-STD-202 and IEC 60068-2-6. The ESL is less than 30 nH at 1 MHz. Thermal resistance with insulation is 1.3 °C/W. A hermetic weld ensures long-term reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP243M020EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |