The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 16 Vdc. This part features a 200,000 µF capacitance, a maximum ESR of 5.3 mΩ at 25 °C, and a rated ripple current of 35.4 A at 85 °C. It has a 2 x 5 1/8 inch dimensions in a high current can style with a stud terminal and a 10-32 threaded stud. The capacitor provides more than 90% capacitance retention at -40 °C and a 5,000-hour load life at 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 16 Vdc. This part features a 200,000 µF capacitance, a maximum ESR of 5.3 mΩ at 25 °C, and a rated ripple current of 35.4 A at 85 °C. It has a 2 x 5 1/8 inch dimensions in a high current can style with a stud terminal and a 10-32 threaded stud. The capacitor provides more than 90% capacitance retention at -40 °C and a 5,000-hour load life at 105 °C.