The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications operating from -55 °C to +105 °C. It has a 3-inch diameter and 5 5/8-inch length, with a high-current stud terminal (case code D) and a 3/4-inch stud. The part supports a 40 Vdc rating, 66,000 µF capacitance with -10% +75% tolerance, a maximum ESR of 8.4 mΩ at 120 Hz, and a ripple current of 26.9 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life test at 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications operating from -55 °C to +105 °C. It has a 3-inch diameter and 5 5/8-inch length, with a high-current stud terminal (case code D) and a 3/4-inch stud. The part supports a 40 Vdc rating, 66,000 µF capacitance with -10% +75% tolerance, a maximum ESR of 8.4 mΩ at 120 Hz, and a ripple current of 26.9 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life test at 105 °C.