The MLP193M7R5EK0B is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in demanding electronic assemblies. It has a case length of 1.5 inches, a capacitance of 19,000 µF, and a rated voltage of 7.5 Vdc, with a capacitance tolerance of ±20%. The capacitor features a very low profile, a welded nearly hermetic seal for 50-year life at +45 °C, and supports a maximum ripple current of 4.2 A at 120 Hz and 4.5 A at 20 kHz at 85 °C case temperature without a heatsink. Thermal resistance from case to ambient is 2.9 °C/W for a bare can. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards, operates from -55 °C to +85 °C depending on voltage, and has an ESL of less than 30 nH. The part is mounted using tab terminals and weighs 30 g typical.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP193M7R5EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |