Cornell Dubilier Aluminum Electrolytic 101C704U7R5DD2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations, with a 5,000-hour load life at 105 °C. The 101C704U7R5DD2D variant has a capacitance of 700,000 µF, a rated voltage of 7.5 Vdc, an ESR of 4.0 mΩ at 25 °C, and a ripple current rating of 50.0 A at 85 °C. It is housed in a 3 x 4 5/8 inch can with a stud mount terminal. Capacitance tolerance is -10% +75%, and impedance ratio at -55 °C to +25 °C is ≤ 3. The part supports a maximum leakage current of 1.5 √CV µA, with a 4 mA maximum limit after 5 minutes.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations, with a 5,000-hour load life at 105 °C. The 101C704U7R5DD2D variant has a capacitance of 700,000 µF, a rated voltage of 7.5 Vdc, an ESR of 4.0 mΩ at 25 °C, and a ripple current rating of 50.0 A at 85 °C. It is housed in a 3 x 4 5/8 inch can with a stud mount terminal. Capacitance tolerance is -10% +75%, and impedance ratio at -55 °C to +25 °C is ≤ 3. The part supports a maximum leakage current of 1.5 √CV µA, with a 4 mA maximum limit after 5 minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C704U7R5DD2D
Aluminum Electrolytic 101C704U7R5DD2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C704U7R5DD2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details