The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C, with a rated voltage of 40 Vdc and a capacitance of 16,000 µF. It features a 2-inch diameter and 2.125-inch length, with a high post terminal and standard can style. The part has a maximum ESR of 21.2 mΩ at 25 °C and a ripple current rating of 13.0 A at 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life specification at 105 °C and full load. Capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C, with a rated voltage of 40 Vdc and a capacitance of 16,000 µF. It features a 2-inch diameter and 2.125-inch length, with a high post terminal and standard can style. The part has a maximum ESR of 21.2 mΩ at 25 °C and a ripple current rating of 13.0 A at 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life specification at 105 °C and full load. Capacitance tolerance is -10% to +75%.