The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications from -55 °C to +105 °C, with a rated voltage of 40 Vdc and capacitance of 45,000 µF. It features a 1 3/4 inch diameter and 4 1/8 inch length, with a high post terminal and insulated case. The part has a maximum ESR of 10.5 mΩ at 25 °C and supports a ripple current of 21.6 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and full load, with capacitance tolerance of -10% to +75%. The thermal-pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications from -55 °C to +105 °C, with a rated voltage of 40 Vdc and capacitance of 45,000 µF. It features a 1 3/4 inch diameter and 4 1/8 inch length, with a high post terminal and insulated case. The part has a maximum ESR of 10.5 mΩ at 25 °C and supports a ripple current of 21.6 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and full load, with capacitance tolerance of -10% to +75%. The thermal-pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.