The MLP171M450EA1C is a 450 Vdc, 110 µF aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and voltage holdup in demanding electronic assemblies. It features a 2.0-inch case length, weighs 42 g, and uses 18 AWG copper wire terminals with polyester insulation. The part supports up to 1.3 A ripple current at 20 kHz and 1.5 A at 120 Hz, with an ESR of 973 mΩ at 25 °C. Its low profile (0.5 inch height) enables use in confined spaces, and its hermetically sealed construction ensures a 50-year operational life at +45 °C. Thermal resistance from case to ambient is 1.9 °C/W when unheatsinked. The capacitor meets vibration standards per MIL-STD-202 and operates within a temperature range of -40 °C to +85 °C. Ripple current capability doubles with an external heatsink.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 170µF 450V
170µF 450V Aluminum Electrolytic Capacitors FlatPack 973mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 170UF 20% 450V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP171M450EA1C | 2002-MLP171M450EA1C | MLP171M450EA1C-ND | MLP171M450EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |