The Type 101C aluminum electrolytic capacitor, with screw terminal, is designed for high-ripple current applications requiring stable performance from -55 °C to +105 °C. It features low ESR down to 57.9 mΩ at 120 Hz and a rated ripple current of 4.9 A at 85 °C. The part has a capacitance of 2,800 µF at 63 Vdc with a tolerance of -10% +75% and measures 1 3/8 in diameter by 1 5/8 in length. It is built with Thermal-Pak™ extended cathode construction to ensure heat dissipation in all orientations and meets a 5,000 hour load life test at 105 °C under full load. Capacitance remains above 90% at -40 °C, and impedance at -55 °C is no more than three times that at +25 °C.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor, with screw terminal, is designed for high-ripple current applications requiring stable performance from -55 °C to +105 °C. It features low ESR down to 57.9 mΩ at 120 Hz and a rated ripple current of 4.9 A at 85 °C. The part has a capacitance of 2,800 µF at 63 Vdc with a tolerance of -10% +75% and measures 1 3/8 in diameter by 1 5/8 in length. It is built with Thermal-Pak™ extended cathode construction to ensure heat dissipation in all orientations and meets a 5,000 hour load life test at 105 °C under full load. Capacitance remains above 90% at -40 °C, and impedance at -55 °C is no more than three times that at +25 °C.