The MLP143M035EB1B is an aluminum electrolytic capacitor from the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EB with a length of 3.0 inches and weighs 66 g typical. The part operates with a rated voltage of 35 Vdc, a capacitance of 14,000 µF, and a tolerance of ±20%. It features a low profile of 0.5 inches and a hermetic welded seal for 50-year life at +45°C. Ripple current capability at 85°C is 8.4 A at 120 Hz and 9.6 A at 20 kHz, with an ESR of 35 mΩ at 25°C. The capacitor supports operation from -55°C to +85°C and meets MIL-STD-202 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate. The polyester insulation and mounting style B (four leads) distinguish this variant from others in the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP143M035EB1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |