The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with a temperature range of -55 °C to 105 °C. The part 101C123U050EA2B is a 12,000 µF, 50 Vdc device with -10% +75% capacitance tolerance, housed in a 1 3/4 inch diameter by 2 1/8 inch length case with a high post terminal. It has a maximum ESR of 26.5 mΩ at 25 °C and a ripple current rating of 10.7 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and a 5,000 hour load life rating at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C123U050EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |