The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part features a 3.0-inch diameter, 5.125-inch length, and a stud mount terminal, with a capacitance of 490,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 3.8 mΩ at 25 °C, and a ripple current rating of 53.0 A at 85 °C. It meets a 5,000-hour load life endurance test at 105 °C and full load, with capacitance tolerance of -10% to +75%. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part features a 3.0-inch diameter, 5.125-inch length, and a stud mount terminal, with a capacitance of 490,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 3.8 mΩ at 25 °C, and a ripple current rating of 53.0 A at 85 °C. It meets a 5,000-hour load life endurance test at 105 °C and full load, with capacitance tolerance of -10% to +75%. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.