The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. The part 101C194U010EC2B is a 190,000 µF, 10 Vdc device with a capacitance tolerance of -10% to +75%, a maximum ESR of 8.2 mΩ at 120 Hz, and a rated ripple current of 24.4 A at 85 °C. It features a 1 3/4 inch diameter and 4 1/8 inch length, with a high current can style and stud terminal. The capacitor has a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C194U010EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |