The MLP143M035EB1A is a 35 Vdc, 14,000 µF aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0 inch case length (EB), polyester insulation, and mounting tabs. The capacitor has a 50-year rated life at +45 °C, operates from -55 °C to +85 °C, and withstands vibration per MIL-STD-202. Ripple current capability at +85 °C is 8.4 A at 120 Hz and 9.6 A at 20 kHz, with a maximum ESR of 35 mΩ at 25 °C. Its case is aluminum with a welded, nearly hermetic seal. Weight is 66 g typical. The polyester wrap adds up to 0.020 inches to profile dimensions. It meets endurance life test of 2000 hours at full load at +85 °C with ∆ capacitance ≤ ±10%, ESR ≤ 200% of limit, and DCL ≤ 100% of limit.
14000µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 35mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 14000µF 35V
CAP ALUM 14000UF 20% 35V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP143M035EB1A | MLP143M035EB1A-ND | 2002-MLP143M035EB1A | MLP143M035EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 14000 microF | 14000 microF | 14000 microF | 14000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |