The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 16 Vdc. It features a stud-mount terminal and a case size of 2 x 3 5/8 inches. The part has a capacitance of 120,000 µF, a maximum ESR of 8.0 mΩ at 120 Hz, and a ripple current rating of 25.7 A at 85 °C. It meets a 5,000-hour load life test at 105 °C with full load and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C124U016BJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |