MIN02-002EC700J-TF is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and operating temperatures to +200 ºC with no voltage derating. It features a gull-wing terminal for reduced mechanical stress, a CTE compatible with FR4 PCBs, and an ultra-low ESR of less than 11 mΩ at 100 MHz. The capacitor uses mica dielectric with a capacitance of 700 pF and a tolerance of ±5%, rated for 300 Vdc. It is nonmagnetic, has negligible aging, and meets RoHS compliance with tape and reel packaging. The part is wave solderable and offers stable capacitance over temperature, voltage, and frequency with no dielectric absorption.
SMT Clad RF Capacitors 70µF 300V
70pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 70PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC700J-TF | 2002-MIN02-002EC700J-TF | MIN02-002EC700J-TF-ND | MIN02-002EC700J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.00E-5 microF | 70 microF | 7.00E-5 microF |