Cornell Dubilier Aluminum Electrolytic 101C233U025AH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C233U025AH2B is a 23,000 µF, 25 Vdc component with a capacitance tolerance of -10% to +75%. It features a case size of 1 3/8 inches in diameter by 2 5/8 inches in length, a low ESR of 20.9 mΩ at 25 °C, and a ripple current rating of 10.8 A at 85 °C. The capacitor operates from -55 °C to 105 °C, has a 5,000-hour load life at 105 °C, and employs Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C233U025AH2B is a 23,000 µF, 25 Vdc component with a capacitance tolerance of -10% to +75%. It features a case size of 1 3/8 inches in diameter by 2 5/8 inches in length, a low ESR of 20.9 mΩ at 25 °C, and a ripple current rating of 10.8 A at 85 °C. The capacitor operates from -55 °C to 105 °C, has a 5,000-hour load life at 105 °C, and employs Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C233U025AH2B
Aluminum Electrolytic 101C233U025AH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C233U025AH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details