The 108SVL6R3MGW is an aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 1000 µF, a maximum ESR of 0.53 Ω at 120 Hz and 20°C, and a ripple current of 350 mA at 120 Hz and 105°C. It measures 10 mm in diameter and 10.5 mm in length, with an operating temperature range of -55°C to +105°C and a load life of 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20%, and leakage current is specified as 0.01CV or 3 µA, whichever is greater. The part meets shelf life and soldering heat resistance criteria as defined for the series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1000UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108SVL6R3MGW | 108SVL6R3MGW | 108SVL6R3MGW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |