Cornell Dubilier Aluminum Polymer 277XMPL002MG19R

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 277XMPL002MG19R is a multilayer low-profile chip capacitor with a rated voltage of 2 VDC, capacitance of 270 µF, and a maximum ripple current of 54 A at 105°C. It has an ESR of 0.3684 Ω at 100 kHz and 20°C, and a maximum leakage current of 6 µA at 25°C. The device measures 7.3 mm × 4.3 mm × 1.9 mm and operates within a temperature range of -55°C to +105°C. It is RoHS compliant, halogen-free, and designed for decoupling and noise suppression applications.

Datasheet Summary
Powered by GS/AI

The 277XMPL002MG19R is a multilayer low-profile chip capacitor with a rated voltage of 2 VDC, capacitance of 270 µF, and a maximum ripple current of 54 A at 105°C. It has an ESR of 0.3684 Ω at 100 kHz and 20°C, and a maximum leakage current of 6 µA at 25°C. The device measures 7.3 mm × 4.3 mm × 1.9 mm and operates within a temperature range of -55°C to +105°C. It is RoHS compliant, halogen-free, and designed for decoupling and noise suppression applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
277XMPL002MG19R
Aluminum Polymer 277XMPL002MG19R
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 277XMPL002MG19R - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
277XMPL002MG19R
Aluminum Polymer Capacitor 277XMPL002MG19R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 277XMPL002MG19R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
277XMPL002MG19R
Capacitors - Aluminum - Polymer Capacitors 277XMPL002MG19R
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 277XMPL002MG19R 277XMPL002MG19R 277XMPL002MG19R
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details