The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a screw terminal with a 3.000 inch diameter and 5.625 inch length, specifying a capacitance of 560,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 3.3 mΩ at 120 Hz, and a maximum ripple current of 53.0 A at 85 °C. The part includes Thermal-Pak™ extended cathode construction for enhanced heat dissipation, meets a 5,000 hour load life at 105 °C, and maintains ≤100% of its rated capacitance and ESR after endurance testing. The case style is a high-current can with a stud terminal and insulating sleeve.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C564U010CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |