The 227SML010M is a surface-mount aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications, rated for 10 VDC with a capacitance of 220 µF. It has a maximum ESR of 1.8086 Ω at 120 Hz and +20°C, and a maximum ripple current of 250 mA at 120 Hz and +85°C. The part measures 6.3 mm in diameter by 7.7 mm in length. It operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets load life requirements of 2000 hours at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 220µF 10V
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.8086Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 10V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227SML010M | 2002-227SML010M | 1572-227SML010MTR-ND | 227SML010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |