Aluminum electrolytic capacitor for general-purpose applications such as filtering, bypassing, coupling, and blocking, with a rated voltage of 50 VDC, capacitance of 22 µF, and a maximum RMS ripple current of 32 mA at 120 Hz and 105°C. It has a diameter of 6.3 mm and a length of 5.8 mm, with an ESR of 9.04 Ω at 120 Hz and 20°C. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% and a dissipation factor of 0.12. It meets load life and shelf life requirements of 1000 hours at 105°C with rated voltage and 1000 hours at 85°C with no voltage, respectively. It is rated for resistance to soldering heat with a peak temperature of 250°C for 30 seconds.
Smt Aluminum Electroytic
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.04Ohm @ 120Hz 1000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount
CAP ALUM 22UF 20% 50V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226SMH050M | 226SMH050M-ND | 2002-226SMH050M | 226SMH050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |