227UVR016MFE is an aluminum polymer capacitor rated for 16 V DC, with a capacitance of 220 µF, a maximum ESR of 0.9043 Ω at 120 Hz and 20°C, and a rated ripple current of 3450 mA RMS at 100 kHz and 105°C. It has a case size of 8 mm diameter by 10.2 mm length and operates within a temperature range of -55°C to +105°C. The part meets load life and damp heat test requirements with capacitance change under 20%, dissipation factor under 150% of maximum specified value, ESR under 150% of maximum, and leakage current under 100% of maximum. It is designed for DC-DC converters, voltage regulators, and decoupling applications.
Datasheet Summary Powered by GS/AI
227UVR016MFE is an aluminum polymer capacitor rated for 16 V DC, with a capacitance of 220 µF, a maximum ESR of 0.9043 Ω at 120 Hz and 20°C, and a rated ripple current of 3450 mA RMS at 100 kHz and 105°C. It has a case size of 8 mm diameter by 10.2 mm length and operates within a temperature range of -55°C to +105°C. The part meets load life and damp heat test requirements with capacitance change under 20%, dissipation factor under 150% of maximum specified value, ESR under 150% of maximum, and leakage current under 100% of maximum. It is designed for DC-DC converters, voltage regulators, and decoupling applications.