The 107SML050M is an aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 10 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 19.894 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 43 mA at 85°C. The component is housed in a radially leaded package measuring 6.3 mm in diameter and 5.4 mm in length, and operates within a temperature range of -40°C to +85°C. It meets the 2000-hour load life requirement at 85°C with rated voltage, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is limited to 0.01CV or 3 µA, whichever is greater. The part also passes 30-second soldering heat exposure at 250°C with acceptable performance margins.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 100µF 50V
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.99Ohm @ 120Hz 2000 Hrs @ 85°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.99Ohm @ 120Hz 2000 Hrs @ 85°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.99Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107SML050M | 2002-107SML050M | 1572-1047-2-ND | 1572-1047-6-ND | 107SML050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |