The 277UVR016MFBJ is an aluminum polymer capacitor rated for 16 VDC, with a capacitance of 270 µF, a maximum ESR of 0.7368 Ω at 120 Hz and 20°C, and a ripple current rating of 5200 mA at 100 kHz and 105°C. It has a version diameter and height of 8 mm and 12 mm, respectively. It operates within a temperature range of -55°C to +105°C, maintains low ESR and high ripple current capability, and complies with load life and damp heat test criteria as specified for the UVR series. The dissipation factor is 12% maximum at 120 Hz and 20°C, and leakage current is 864 µA maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277UVR016MFBJ | 277UVR016MFBJ | 277UVR016MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |