The 337UVR6R3MEF is an aluminum polymer capacitor rated for 6.3 VDC with a capacitance of 330 µF, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has an ESR of 15 mΩ at 100 kHz and 20°C, and a maximum ripple current of 2700 mA at 105°C. The capacitor measures 6.3 mm in diameter by 8 mm in length and operates within a temperature range of -55°C to +105°C. It meets leakage current specifications of 416 µA maximum and maintains capacitance and ESR stability under load life and damp heat conditions. The dissipation factor is limited to 15% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337UVR6R3MEF | 337UVR6R3MEF | 337UVR6R3MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |