The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor rated for -55 °C to +105 °C, designed for high-ripple current applications such as power-supply output filtering. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C234U010BC2B is a 230,000 µF capacitor with -10% +75% tolerance and 10 Vdc rating, housed in a 2 x 4 1/8 inch case with a high current can style and high post terminal. It has a maximum ESR of 5.7 mΩ at 25 °C and a ripple current rating of 31.7 A at 85 °C. The capacitor supports 5,000 hours of load life at 105 °C and maintains >90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C234U010BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |