The 227SMH050M is a general-purpose aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 220 µF, a maximum ESR of 0.904 Ω at 120 Hz and 20°C, and a ripple current rating of 375 mA at 105°C. It is housed in a radial leaded package with dimensions of 10 mm in diameter and 10.5 mm in length. The part operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20%. It meets the load life requirement of 1000 hours at 105°C with rated voltage, with capacitance change limited to less than 25% of the initial value and dissipation factor and leakage current within specified limits.
Smt Aluminum Electroytic
CAP ALUM 220UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 227SMH050M | 227SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) |