The 106NPS035M is a non-polar aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10 µF, a maximum ESR of 23.21 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 30 mA at 85°C. It is housed in a 6.3 mm diameter by 5.4 mm length package. The operating temperature range is -40°C to +85°C, and it meets load life specifications of 2000 hours at 85°C with rated voltage, including polarity reversal every 250 hours. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 23.21Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Bi-Polar Surface Mount 10µF 35V
CAP ALUM 10UF 20% 35V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106NPS035M | 106NPS035M-ND | 2002-106NPS035M | 106NPS035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |