Cornell Dubilier Film Capacitors 106K050CS4G-FA

Description
CAP NETWORK 10UF 50V 10SMD
Datasheet
Description
CAP NETWORK 10UF 50V 10SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
106K050CS4G-FA
Film Capacitors 106K050CS4G-FA
CAP NETWORK 10UF 50V 10SMD

CAP NETWORK 10UF 50V 10SMD

Supplier's Site Datasheet
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier
95W9731
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier 95W9731
FILM CAPACITOR, 10uF, 50V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 10 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

FILM CAPACITOR, 10uF, 50V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 10 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 106K050CS4G-FA 95W9731
Product Name Film Capacitors Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polymer, Metallized Metallized Polymer
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details