The 226AXZ035M is a 35 V aluminum electrolytic capacitor with a capacitance of 22 µF, designed for filtering, bypass, and decoupling applications. It has a maximum ESR of 9.04 Ω at 120 Hz and 20°C, and a rated ripple current of 150 mA rms at 100 kHz and 105°C. The capacitor measures 6.3 mm in diameter and 5.4 mm in length, with an operating temperature range of -55°C to +105°C. It complies with a capacitance tolerance of +20% at 120 Hz and 20°C, and withstands 2000 hours of load life at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 300% of the specified maximum. Leakage current is specified as 0.01CV or 3 µA, whichever is greater. The part is rated for reflow soldering and meets the specified stability and shelf life criteria.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 22µF 35V
CAP ALUM 22UF 20% 35V SMD
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.04Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 22UF 20% 35V SMD
CAP ALUM 22UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226AXZ035M | 2002-226AXZ035M | 1572-226AXZ035MCT-ND | 1572-226AXZ035MDKR-ND | 226AXZ035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |