The 337XMPL2R5MG19H is a low-profile, multilayer chip capacitor designed for decoupling and noise suppression, with a rated voltage of 2.5 VDC and a capacitance of 270 µF. It features a 7.3 × 4.3 × 1.9 mm dimensions, an ESR of 368.4 mΩ at 100 kHz and 20°C, and a maximum ripple current of 67.5 mA at 105°C. The capacitor operates from -55°C to +105°C, with a dissipation factor below 0.06 at 120 Hz and 20°C, and a maximum leakage current of 7 µA at 25°C. It complies with RoHS and is halogen-free epoxy, with stable performance across temperature, voltage, and frequency. Load life ensures ≤20% capacitance change after 2000 hours at 105°C and rated voltage. Moisture resistance is qualified per 500 hours at 60°C and 90% RH with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337XMPL2R5MG19H |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |