The MCM01-009CD100J-TF is a surface mount RF capacitor in the MCM series, designed for high power and high temperature applications up to 200 °C with no voltage derating, operating at up to 1000 Vdc. It uses PTFE dielectric for ultra-low dielectric absorption and features a gull-wing terminal for stress reduction and compatible CTE with FR4 PCBs. The device has a capacitance of 100 pF with ±5% tolerance, an ESR of approximately 100 pF at 100 MHz, and is nonmagnetic for minimal RF loss. It is RoHS compliant and supplied in tape and reel packaging.
SMT Clad RF Capacitors 10µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 10PF 5% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD100J-TF | 2002-MCM01-009CD100J-TF | MCM01-009CD100J-TF | MCM01-009CD100J-TF |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF | 1.00E-5 microF |