The 106SML050MD5 is a surface-mount aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 10 µF, a maximum ESR of 19.894 Ω at 120 Hz and +20°C, and a maximum ripple current of 41 mA at 120 Hz and +85°C. It has a diameter of 5 mm and a length of 5.4 mm. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. It meets and exceeds 2000 hours of load life at 85°C with rated voltage and 1000 hours of shelf life at 85°C with no voltage applied. The part exhibits low impedance ratios at low temperatures and maintains stability under soldering heat conditions.
Smt Aluminum Electroytic
CAP ALUM 10UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106SML050MD5 | 106SML050MD5 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |