The 337SML6R3M is an aluminum electrolytic capacitor with a rated voltage of 6.3 V DC, a capacitance of 330 µF, and a case size of 6.3 mm diameter by 7.7 mm length. It has a maximum ESR of 1.407 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 188 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. The capacitor meets a 2000-hour load life specification at 85°C with rated voltage, and maintains performance under soldering heat and shelf life conditions. It is designed for applications including filtering, bypassing, coupling, and blocking.
Smt Aluminum Electroytic
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.407Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount
CAP ALUM 330UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337SML6R3M | 1572-337SML6R3MTR-ND | 2002-337SML6R3M | 337SML6R3M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |