Cornell Dubilier Aluminum Electrolytic 101C334U016CE2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C, with a rated voltage of 16 Vdc and a capacitance of 330,000 µF. It features a 2 1/2 x 5 1/8 inch case size, a maximum ESR of 4.0 mΩ at 25 °C, and a ripple current rating of 46.2 A at 85 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour endurance life test at 105 °C and full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C, with a rated voltage of 16 Vdc and a capacitance of 330,000 µF. It features a 2 1/2 x 5 1/8 inch case size, a maximum ESR of 4.0 mΩ at 25 °C, and a ripple current rating of 46.2 A at 85 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour endurance life test at 105 °C and full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C334U016CE2D
Aluminum Electrolytic 101C334U016CE2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C334U016CE2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers