The MC22FF152J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 1000 Vdc, and a capacitance of 1500 pF with ±5% tolerance, constructed with a natural mica dielectric for high Q at UHF/VHF frequencies. It supports wave soldering, is FR4-compatible, and resists thermal cracking. The capacitor operates from −55 °C to +125 °C and has a dV/dt rating of 20,000 V/μs. Its physical dimensions are 5.7 mm in length and 5.0 mm in width. The part is nonmagnetic and suitable for high-frequency applications such as MRI coils and power amplifiers.
Multilayer RF Capacitors 1000V
1500pF Mica Capacitor 1kV 2220 (5750 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 1500PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF152J-F | 2002-MC22FF152J-F | 338-1353-ND | MC22FF152J-F | MC22FF152J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |