The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part features a 3-inch diameter and 5 5/8-inch length with a stud mount terminal. It has a rated voltage of 30 Vdc, a capacitance of 190,000 µF, an ESR of 3.5 mΩ at 25 °C, and a ripple current rating of 51.2 A at 85 °C. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life test at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C194U030CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |