The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 50 Vdc and capacitance of 46,000 µF. It features a 1 3/4 inch diameter and 5 1/8 inch length, with a high current can style and stud terminal. The part has a maximum ESR of 8.8 mΩ at 120 Hz and a ripple current rating of 25.4 A at 85 °C. It meets a 5,000 hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. The construction includes Thermal-Pak™ extended cathode foil for consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 50 Vdc and capacitance of 46,000 µF. It features a 1 3/4 inch diameter and 5 1/8 inch length, with a high current can style and stud terminal. The part has a maximum ESR of 8.8 mΩ at 120 Hz and a ripple current rating of 25.4 A at 85 °C. It meets a 5,000 hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. The construction includes Thermal-Pak™ extended cathode foil for consistent heat dissipation in all mounting orientations.