The 226UVG020MEW is a surface-mount aluminum polymer capacitor rated for 20 VDC, with a capacitance of 22 µF, operating temperature range of -55°C to +105°C, and ESR of 11.3 Ω at 120 Hz and 60 mA ripple current at 100 kHz, measured at +20°C. It has a dimensional size of 6.3 mm in diameter and 6 mm in length. The part meets load life and damp heat test criteria with capacitance change under 20% and leakage current within specified limits after 1000 hours at 60°C and 90-95% relative humidity. It is designed for DC-DC converters, voltage regulators, and decoupling applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 22UF 20% 20V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 226UVG020MEW | 226UVG020MEW | 226UVG020MEW |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |