The 108SML010M is a surface-mount aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF, an ESR of 0.398 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 580 mA at 85°C. It has a diameter of 10 mm and a length of 10.5 mm. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets load life and shelf life requirements of 2000 hours and 1000 hours at 85°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current. It is rated for resistance to soldering heat with a 30-second exposure at 250°C.
Smt Aluminum Electroytic
CAP ALUM 1000UF 20% 10V SMD
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 108SML010M | 108SML010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |